IEC - International Electrotechnical Commission - IEC 60684-3-136:1997/COR1:1999

Corrigendum 1 - Flexible insulating sleeving - Part 3: Specification for individual types of sleeving - Sheet 136: Extruded fluorosilicone sleeving - General purpose

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 19 February 1999
Status: published
ICS Code (Plastics and rubber insulating materials): 29.035.20

Document History

IEC 60684-3-136:1997/COR1:1999
February 19, 1999
Corrigendum 1 - Flexible insulating sleeving - Part 3: Specification for individual types of sleeving - Sheet 136: Extruded fluorosilicone sleeving - General purpose
A description is not available for this item.
December 22, 1997
Flexible insulating sleeving - Part 3: Specification for individual types of sleeving - Sheet 136: Extruded fluorosilicone sleeving - General purpose
Gives requirements for non-heat-shrinkable sleeving, extruded from compounds based on fluorosilicone rubber. Sleeving of this type is normally available with internal diameters up to 25 mm, and in a...
Advertisement