IEC - International Electrotechnical Commission - IEC 60317-36:2013
Specifications for particular types of winding wires - Part 36: Solderable polyesterimide enamelled round copper wire, class 180, with a bonding layer
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 14 October 2013 |
| Status: | published |
| Page Count: | 24 |
| ICS Code (Wires): | 29.060.10 |
abstract:
IEC 60317-36:2013 specifies the requirements of solderable enamelled round copper winding wire of class 180 with a dual coating. The underlying coating is based on polyesterimide resin, which may... View More
Document History
June 12, 2019
Specifications for particular types of winding wires - Part 36: Solderable polyesterimide enamelled round copper wire, class 180, with a bonding layer
IEC 60317-36:2013+A1:2019 specifies the requirements of solderable enamelled round copper winding wire of class 180 with a dual coating. The underlying coating is based on polyesterimide resin, which...
June 12, 2019
Amendment 1 - Specifications for particular types of winding wires - Part 36: Solderable polyesterimide enamelled round copper wire, class 180, with a bonding layer
A description is not available for this item.
IEC 60317-36:2013
October 14, 2013
Specifications for particular types of winding wires - Part 36: Solderable polyesterimide enamelled round copper wire, class 180, with a bonding layer
IEC 60317-36:2013 specifies the requirements of solderable enamelled round copper winding wire of class 180 with a dual coating. The underlying coating is based on polyesterimide resin, which may be...
January 14, 2000
Specifications for particular types of winding wires - Part 36: Solderable polyesterimide enamelled round copper wire, class 180, with a bonding layer
This consolidated version consists of the first edition (1992), its amendment 1 (1997) and its amendment 2 (1999). Therefore, no need to order amendments in addition to this publication.
October 20, 1999
Amendment 2 - Specifications for particular types of winding wires - Part 36: Solderable polyesterimide enamelled round copper wire, class 180, with a bonding layer
A description is not available for this item.
December 22, 1997
Amendment 1 - Specifications for particular types of winding wires - Part 36: Solderable polyesterimide enamelled round copper wire, class 180, with a bonding layer
This amendment 1 is valid for the following parts of the IEC 60317: Part 2 (1990), Part 3 (1990), Part 4 (1990), Part 10 (1972), Part 12 (1990), Part 14 (1990), Part 15 (1990), Part 16 (1990), Part...
July 15, 1992
Specifications for particular types of winding wires - Part 36: Solderable polyesterimide enamelled round copper wire, class 180, with a bonding layer
A description is not available for this item.