IEC - International Electrotechnical Commission - ISO/IEC 14776-333:2013
Information technology - Small Computer System Interface (SCSI) - Part 333: SCSI Stream Commands - 3 (SSC-3)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 26 September 2013 |
| Status: | published |
| Page Count: | 210 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
abstract:
ISO/IEC 14776-333:2013(E) defines the command set extensions in order to facilitate operation of the sequential-access device type. It is implemented in conjunction with the requirements of the... View More
Document History
ISO/IEC 14776-333:2013
September 26, 2013
Information technology - Small Computer System Interface (SCSI) - Part 333: SCSI Stream Commands - 3 (SSC-3)
ISO/IEC 14776-333:2013(E) defines the command set extensions in order to facilitate operation of the sequential-access device type. It is implemented in conjunction with the requirements of the SCSI...