IEC - International Electrotechnical Commission - IEC 61869-4:2013

Instrument transformers - Part 4: Additional requirements for combined transformers

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 19 November 2013
Status: published
Page Count: 41
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
abstract:

IEC 61869-4:2013 applies to newly-manufactured combined transformers for use with electrical measuring instruments and electrical protective devices at frequencies from 15 Hz to 100 Hz. The... View More

Document History

August 27, 2014
Corrigendum 1 - Instrument transformers - Part 4: Additional requirements for combined transformers
A description is not available for this item.
IEC 61869-4:2013
November 19, 2013
Instrument transformers - Part 4: Additional requirements for combined transformers
IEC 61869-4:2013 applies to newly-manufactured combined transformers for use with electrical measuring instruments and electrical protective devices at frequencies from 15 Hz to 100 Hz. The...
Advertisement