IEC - International Electrotechnical Commission - IEC 60794-2-20:2013

Optical fibre cables - Part 2-20: Indoor cables - Family specification for multi-fibre optical cables

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 5 November 2013
Status: published
Page Count: 44
ICS Code (Fibre optic systems in general): 33.180.01
abstract:

IEC 60794-2-20:2013 is a family specification covering multi-fibre optical cables for indoor use. The requirements of the sectional specification IEC 60794-2 are applicable to cables covered by... View More

Document History

IEC 60794-2-20:2013
November 5, 2013
Optical fibre cables - Part 2-20: Indoor cables - Family specification for multi-fibre optical cables
IEC 60794-2-20:2013 is a family specification covering multi-fibre optical cables for indoor use. The requirements of the sectional specification IEC 60794-2 are applicable to cables covered by this...
November 5, 2008
Optical fibre cables - Part 2-20: Indoor cables - Family specification for multi-fibre optical distribution cables
IEC 60794-2-20:2008 is a family specification covering multi-fibre optical distribution cables for indoor use. The requirements of the sectional specification IEC 60794-2 are applicable to cables...
January 27, 2003
Optical fibre cables - Part 2-20: Indoor cables - Family specification for multi-fibre optical distribution cables
Deals with multi-fibre optical distribution cables for indoor use. The requirements of the sectional specification IEC 60794-2 are applicable to cables covered by this standard.
Advertisement