IEC - International Electrotechnical Commission - ISO/IEC 29182-5:2013
Information technology -- Sensor networks: Sensor Network Reference Architecture (SNRA) -- Part 5: Interface definitions
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 29 July 2013 |
| Status: | published |
| Page Count: | 14 |
| ICS Code (Networking): | 35.110 |
abstract:
ISO/IEC 29182-5:2013 provides the definitions and requirements of sensor network (SN) interfaces of the entities in the Sensor Network Reference Architecture and covers the following aspects: -... View More
Document History
ISO/IEC 29182-5:2013
July 29, 2013
Information technology -- Sensor networks: Sensor Network Reference Architecture (SNRA) -- Part 5: Interface definitions
ISO/IEC 29182-5:2013 provides the definitions and requirements of sensor network (SN) interfaces of the entities in the Sensor Network Reference Architecture and covers the following aspects: -...