IEC - International Electrotechnical Commission - IEC 62439-1:2010+AMD1:2012 CSV

Industrial communication networks - High availability automationnetworks - Part 1: General concepts and calculation methods

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 18 July 2013
Status: published
Page Count: 255
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Multilayer applications): 35.100.05
abstract:

IEC 62439-1:2010+A1:2012 is applicable to high-availability automation networks based on the ISO/IEC 8802-3 (IEEE 802.3) (Ethernet) technology. It specifies:
- the common elements and... View More

Document History

February 25, 2016
Amendment 2 - Industrial communication networks - High availability automation networks - Part 1: General concepts and calculation methods
A description is not available for this item.
Industrial communication networks - High availability automation networks - Part 1: General concepts and calculation methods
IEC 62439-1:2010+A1:2012+A2:2016 is applicable to high-availabilityautomation networks based on the ISO/IEC 8802-3 (IEEE 802.3) (Ethernet) technology. It specifies: - the common elements and...
IEC 62439-1:2010+AMD1:2012 CSV
July 18, 2013
Industrial communication networks - High availability automationnetworks - Part 1: General concepts and calculation methods
IEC 62439-1:2010+A1:2012 is applicable to high-availability automation networks based on the ISO/IEC 8802-3 (IEEE 802.3) (Ethernet) technology. It specifies: - the common elements and definitions for...
Amendment 1 - Industrial communication networks - High availability automation networks - Part 1: General concepts and calculation methods
A description is not available for this item.
February 25, 2010
Industrial communication networks - High availability automation networks - Part 1: General concepts and calculation methods
IEC 62439-1:2010 is applicable to high-availability automation networks based on the ISO/IEC 8802-3 (IEEE 802.3) (Ethernet) technology. It specifies: - the common elements and definitions for other...
Advertisement