IEC - International Electrotechnical Commission - IEC 62271-112:2013

High-voltage switchgear and controlgear - Part 112: Alternating current high-speed earthing switches for secondary arc extinction on transmission lines

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 6 August 2013
Status: revised
Page Count: 52
ICS Code (High voltage switchgear and controlgear): 29.130.10
ICS Code (Other switchgear and controlgear): 29.130.99
abstract:

IEC 62271-112:2013 applies to a.c. high-speed earthing switches designed for indoor and outdoor installation and for operation at service frequencies of 50 Hz and 60 Hz on systems having voltages... View More

Document History

July 13, 2021
High-voltage switchgear and controlgear - Part 112: Alternating current high-speed earthing switches for secondary arc extinction on transmission lines
IEC 62271-112:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
July 13, 2021
High-voltage switchgear and controlgear - Part 112: Alternating current high-speed earthing switches for secondary arc extinction on transmission lines
IEC 62271-112:2021 is available as IEC 62271-112:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
IEC 62271-112:2013
August 6, 2013
High-voltage switchgear and controlgear - Part 112: Alternating current high-speed earthing switches for secondary arc extinction on transmission lines
IEC 62271-112:2013 applies to a.c. high-speed earthing switches designed for indoor and outdoor installation and for operation at service frequencies of 50 Hz and 60 Hz on systems having voltages of...
Advertisement