IEC - International Electrotechnical Commission - IEC 62128-3:2013

Railway applications - Fixed installations - Electrical safety, earthing and the return circuit - Part 3: Mutual interaction of a.c. and d.c. traction systems

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 12 September 2013
Status: published
Page Count: 64
ICS Code (Railway rolling stock in general): 45.060.01
abstract:

IEC 62128-3:2013 specifies requirements for the protective provisions relating to electrical safety in fixed installations, when it is reasonably likely that hazardous voltages or currents will... View More

Document History

IEC 62128-3:2013
September 12, 2013
Railway applications - Fixed installations - Electrical safety, earthing and the return circuit - Part 3: Mutual interaction of a.c. and d.c. traction systems
IEC 62128-3:2013 specifies requirements for the protective provisions relating to electrical safety in fixed installations, when it is reasonably likely that hazardous voltages or currents will arise...
Advertisement