IEC - International Electrotechnical Commission - IEC 60584-1:2013

Thermocouples - Part 1: EMF specifications and tolerances

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 28 August 2013
Status: published
Page Count: 136
ICS Code (Temperature-measuring instruments): 17.200.20
abstract:

IEC 60584-1:2013 specifies reference functions and tolerances for letter-designated thermocouples (Types R, S, B, J, T, E, K, N, C and A). Temperatures are expressed in degrees Celsius based on... View More

Document History

IEC 60584-1:2013
August 28, 2013
Thermocouples - Part 1: EMF specifications and tolerances
IEC 60584-1:2013 specifies reference functions and tolerances for letter-designated thermocouples (Types R, S, B, J, T, E, K, N, C and A). Temperatures are expressed in degrees Celsius based on the...
September 13, 1995
Thermocouples - Part 1: Reference tables
Establishes a set of reference tables for the seven most commonly used types of commercially available thermocouples, giving both electromotive force as a function of temperature and temperature as a...
Amendment 1 - Thermocouples. Part 1: Reference tables.
Supplement dealing with Type N nickel-chromium-silicon/ nickel-silicon thermocouples.
January 1, 1977
Thermocouples. Part 1: Reference tables.
Establishes a set of reference tables for the seven most commonly used types of commercially available thermocouples, giving both electromotive force as a function of temperature and temperature as a...
Advertisement