IEC - International Electrotechnical Commission - IEC 62128-1:2013
Railway applications - Fixed installations - Electrical safety, earthing and the return circuit - Part 1: Protective provisions against electric shock
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 16 September 2013 |
| Status: | published |
| Page Count: | 183 |
| ICS Code (Railway rolling stock in general): | 45.060.01 |
abstract:
IEC 62128-1:2013 specifies requirements for the protective provisions relating to electrical safety in fixed installations associated with a.c. and/or d.c. traction systems and to any... View More
Document History
IEC 62128-1:2013
September 16, 2013
Railway applications - Fixed installations - Electrical safety, earthing and the return circuit - Part 1: Protective provisions against electric shock
IEC 62128-1:2013 specifies requirements for the protective provisions relating to electrical safety in fixed installations associated with a.c. and/or d.c. traction systems and to any installations...
May 19, 2003
Railway applications - Fixed installations - Part 1: Protective provisions relating to electrical safety and earthing
Specifies requirements for the protective provisions relating to electrical safety in fixed installations associated with a.c.- and d.c.-traction systems and to any installations that may be...