IEC - International Electrotechnical Commission - IEC 62056-3-1:2013

Electricity metering data exchange - The DLMS/COSEM suite - Part 3-1: Use of local area networks on twisted pair with carrier signalling

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 20 August 2013
Status: revised
Page Count: 228
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
ICS Code (Networking): 35.110
ICS Code (Electricity supply systems): 91.140.50
abstract:

IEC 62056-3-1:2013 describes three profiles for local bus data exchange with stations either energized or not. For non-energized stations, the bus supplies energy for data exchange. Three... View More

Document History

July 7, 2021
Electricity metering data exchange - The DLMS/COSEM suite - Part 3-1: Use of local area networks on twisted pair with carrier signalling
IEC 62056-3-1:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
July 7, 2021
Electricity metering data exchange - The DLMS/COSEM suite - Part 3-1: Use of local area networks on twisted pair with carrier signalling
IEC 62056-3-1:2021 is available as IEC 62056-3-1:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
IEC 62056-3-1:2013
August 20, 2013
Electricity metering data exchange - The DLMS/COSEM suite - Part 3-1: Use of local area networks on twisted pair with carrier signalling
IEC 62056-3-1:2013 describes three profiles for local bus data exchange with stations either energized or not. For non-energized stations, the bus supplies energy for data exchange. Three different...
Advertisement