IEC - International Electrotechnical Commission - IEC 62128-2:2013

Railway applications - Fixed installations - Electrical safety, earthing and the return circuit - Part 2: Provisions against the effects of stray currents caused by d.c. traction systems

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 16 September 2013
Status: published
Page Count: 61
ICS Code (Railway rolling stock in general): 45.060.01
abstract:

IEC 62128-2:2013 specifies requirements for protective provisions against the effects of stray currents, which result from the operation of d.c. traction systems. This standard applies to all... View More

Document History

IEC 62128-2:2013
September 16, 2013
Railway applications - Fixed installations - Electrical safety, earthing and the return circuit - Part 2: Provisions against the effects of stray currents caused by d.c. traction systems
IEC 62128-2:2013 specifies requirements for protective provisions against the effects of stray currents, which result from the operation of d.c. traction systems. This standard applies to all...
February 6, 2003
Railway applications - Fixed installations - Part 2: Protective provisions against the effects of stray currents caused by d.c. traction systems
Specifies requirements for protective provisions against the effects of stray currents which result from the operation of d.c. traction systems. Applies to all metallic fixed installations which form...
Advertisement