IEC - International Electrotechnical Commission - IEC 60927:2007/AMD1:2013

Amendment 1 - Auxiliaries for lamps - Starting devices (other than glow starters) - Performance requirements

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 16 September 2013
Status: published
Page Count: 5
ICS Code (Fluorescent lamps. Discharge lamps): 29.140.30

Document History

IEC 60927:2007/AMD1:2013
September 16, 2013
Amendment 1 - Auxiliaries for lamps - Starting devices (other than glow starters) - Performance requirements
A description is not available for this item.
September 16, 2013
Auxiliaries for lamps - Starting devices (other than glow starters)- Performance requirements
IEC 60927:2007+A1:2013 specifies performance requirements for starting devices (starters and ignitors) for tubular fluorescent and other discharge lamps for use on a.c. supplies up to 1 000 V at 50...
June 14, 2007
Auxiliaries for lamps - Starting devices (other than glow starters) - Performance requirements
This International Standard specifies performance requirements for starting devices (starters and ignitors) for tubular fluorescent and other discharge lamps for use on a.c. supplies up to 1 000 V at...
Auxiliaries for lamps - Starting devices (other than glow starters) - Performance requirements
Specifies performance requirements for starting devices (starters and ignitors) for tubular fluorescent and other discharge lamps for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz which...
June 23, 2004
Amendment 2 - Auxiliaries for lamps - Starting devices (other than glow starters) - Performance requirements
A description is not available for this item.
January 21, 2000
Auxiliaries for lamps - Starting devices (other than glow starters) - Performance requirements
Specifies performance requirements for starting devices (starters and ignitors) for tubular fluorescent and other discharge lamps for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz which...
October 1, 1999
Amendment 1 - Auxiliaries for lamps - Starting Devices (other than glow starters) - Performance requirements.
A description is not available for this item.
July 3, 1996
Auxiliaries for lamps - Starting Devices (other than glow starters) - Performance requirements.
Specifies performance requirements for starting devices (starters and ignitors) for tubular fluorescent and other discharge lamps for use on a.c. supplies up to 1 000 V at 50 Hz or 60 Hz which...
August 14, 1995
Amendment 2 - Starting devices (other than glow starters). Performance requirements.
A description is not available for this item.
December 17, 1990
Amendment 1 - Starting devices (other than glow starters). Performance requirements.
A description is not available for this item.
July 15, 1988
Starting devices (other than glow starters). Performance requirements.
A description is not available for this item.
Advertisement