IEC - International Electrotechnical Commission - ISO/IEC TR 29154:2013
Software engineering -- Guide for the application of ISO/IEC 24773:2008 (Certification of software engineering professionals -- Comparison framework)
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 2 August 2013 |
| Status: | withdrawn |
| Page Count: | 14 |
| ICS Code (Software): | 35.080 |
abstract:
ISO/IEC TR 29154:2013 is a guide for the application of ISO/IEC 24773:2008. It addresses terminology used in ISO/IEC 24773. It also includes interpretive guidance on several clauses of ISO/IEC... View More
Document History
ISO/IEC TR 29154:2013
August 2, 2013
Software engineering -- Guide for the application of ISO/IEC 24773:2008 (Certification of software engineering professionals -- Comparison framework)
ISO/IEC TR 29154:2013 is a guide for the application of ISO/IEC 24773:2008. It addresses terminology used in ISO/IEC 24773. It also includes interpretive guidance on several clauses of ISO/IEC 24773,...