IEC - International Electrotechnical Commission - IEC 61557-10:2013
Electrical safety in low voltage distribution systems up to 1 000 v a.c. and 1 500 v d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 10: Combined measuring equipment for testing, measuring and monitoring of protective measures
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 29 April 2013 |
| Status: | published |
| Page Count: | 17 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
| ICS Code (Electrical insulation in general): | 29.080.01 |
| ICS Code (Power transmission and distribution networks in general): | 29.240.01 |
abstract:
IEC 61557-10:2013 specifies the requirements for combined measuring equipment which combines into one piece of apparatus, several measuring functions or methods of testing, measuring or monitoring... View More
Document History
IEC 61557-10:2013
April 29, 2013
Electrical safety in low voltage distribution systems up to 1 000 v a.c. and 1 500 v d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 10: Combined measuring equipment for testing, measuring and monitoring of protective measures
IEC 61557-10:2013 specifies the requirements for combined measuring equipment which combines into one piece of apparatus, several measuring functions or methods of testing, measuring or monitoring...
December 21, 2000
Electrical safety in low voltage distribution systems up to 1 000 V a.c. and 1 500 V d.c. - Equipment for testing, measuring or monitoring of protective measures - Part 10: Combined measuring equipment for testing, measuring or monitoring of protective measures
Specifies the requirements for combined measuring equipment which combines into one piece of apparatus, several measuring functions or methods of testing, measuring or monitoring, some or all of...