IEC - International Electrotechnical Commission - IEC 60455-3-8:2013

Resin based reactive compounds used for electrical insulation - Part 3: Specifications for individual materials - Sheet 8: Resins for cable accessories

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 29 April 2013
Status: revised
Page Count: 25
ICS Code (Insulating materials in general): 29.035.01
abstract:

IEC 60455-3-8:2013 gives the requirements for resins for power cable accessories which conform to this specification and meet established levels of performance. However, the selection of a... View More

Document History

June 16, 2021
Resin based reactive compounds used for electrical insulation - Part 3-8: Specifications for individual materials - Resins for cable accessories
IEC 60455-3-8:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
June 16, 2021
Resin based reactive compounds used for electrical insulation - Part 3-8: Specifications for individual materials - Resins for cable accessories
IEC 60455-3-8:2021 is available as IEC 60455-3-8:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
IEC 60455-3-8:2013
April 29, 2013
Resin based reactive compounds used for electrical insulation - Part 3: Specifications for individual materials - Sheet 8: Resins for cable accessories
IEC 60455-3-8:2013 gives the requirements for resins for power cable accessories which conform to this specification and meet established levels of performance. However, the selection of a material...
Advertisement