IEC - International Electrotechnical Commission - IEC 60243-1:2013

Electric strength of insulating materials - Test methods - Part 1: Tests at power frequencies

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 26 March 2013
Status: published
Page Count: 53
ICS Code (Other standards related to electricity and magnetism): 17.220.99
ICS Code (Insulating materials in general): 29.035.01
abstract:

IEC 60243-1:2013 provides test methods for the determination of short-time electric strength of solid insulating materials at power frequencies between 48 Hz and 62 Hz. This standard does not... View More

Document History

IEC 60243-1:2013
March 26, 2013
Electric strength of insulating materials - Test methods - Part 1: Tests at power frequencies
IEC 60243-1:2013 provides test methods for the determination of short-time electric strength of solid insulating materials at power frequencies between 48 Hz and 62 Hz. This standard does not cover...
January 23, 1998
Electrical strength of insulating materials - Test methods - Part 1: Tests at power frequencies
Gives test methods for the determination of the short-time electric strength of solid insulating materials at power frequencies between 48 Hz and 62 Hz. It does not consider the testing of liquids...
Corrigendum 1 - Methods of test for electric strength of solid insulating materials. Part 1: Tests at power frequencies
This standard gives methods of test for the determination of the short-time electric strength of solid insulating materials at power frequencies: that is, those between 48 Hz and 62 Hz.
December 14, 1988
Methods of test for electric strength of solid insulating materials. Part 1: Tests at power frequencies
Gives test methods for the determination of the short-time electric strength of solid insulating materials at power frequencies between 48 Hz and 62 Hz.
Advertisement