IEC - International Electrotechnical Commission - IEC TS 60076-19:2013

Power transformers - Part 19: Rules for the determination of uncertainties in the measurement of the losses on power transformers and reactors

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 22 March 2013
Status: published
Page Count: 75
ICS Code (Transformers. Reactors): 29.180
abstract:

IEC/TS 60076-19:2013, which is a Technical Specification, illustrates the procedures that should be applied to evaluate the uncertainty affecting the measurements of no-load and load losses during... View More

Document History

IEC TS 60076-19:2013
March 22, 2013
Power transformers - Part 19: Rules for the determination of uncertainties in the measurement of the losses on power transformers and reactors
IEC/TS 60076-19:2013, which is a Technical Specification, illustrates the procedures that should be applied to evaluate the uncertainty affecting the measurements of no-load and load losses during...
Advertisement