IEC - International Electrotechnical Commission - IEC 61753-088-2:2013

Fibre optic interconnecting devices and passive components - Performance standard - Part 088-2: Non-connectorized single-mode fibre optic LAN WDM devices with channel spacing of 800 GHz for category C - Controlled environments

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 18 March 2013
Status: published
Page Count: 50
ICS Code (Fibre optic interconnecting devices): 33.180.20
abstract:

IEC 61753-088-2:2013 contains the minimum initial test and measurement requirements and severities which a non-connectorized single-mode fibre optic Local Area Network Wavelength Division... View More

Document History

IEC 61753-088-2:2013
March 18, 2013
Fibre optic interconnecting devices and passive components - Performance standard - Part 088-2: Non-connectorized single-mode fibre optic LAN WDM devices with channel spacing of 800 GHz for category C - Controlled environments
IEC 61753-088-2:2013 contains the minimum initial test and measurement requirements and severities which a non-connectorized single-mode fibre optic Local Area Network Wavelength Division...
Advertisement