IEC - International Electrotechnical Commission - IEC 61034-1:2005/AMD1:2013

Amendment 1 - Measurement of smoke density of cables burning under defined conditions - Part 1: Test apparatus

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 21 June 2013
Status: published
Page Count: 5
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
ICS Code (Electrical engineering in general): 29.020
ICS Code (Cables): 29.060.20

Document History

November 22, 2019
Amendment 2 - Measurement of smoke density of cables burning under defined conditions - Part 1: Test apparatus
A description is not available for this item.
Measurement of smoke density of cables burning under defined conditions - Part 1: Test apparatus
IEC 61034-1:2005+A1:2013+A2:2019 provides details of the test apparatus to be used for measuring smoke emission when electric or optical fibre cables are burnt under defined conditions, for example,...
Measurement of smoke density of cables burning under defined conditions - Part 1: Test apparatus
IEC 61034-1:2005+A1:2013 Provides details of the test apparatus to be used for measuring smoke emission when electric or optical fibre cables are burnt under defined conditions, for example, a few...
IEC 61034-1:2005/AMD1:2013
June 21, 2013
Amendment 1 - Measurement of smoke density of cables burning under defined conditions - Part 1: Test apparatus
A description is not available for this item.
April 20, 2005
Measurement of smoke density of cables burning under defined conditions - Part 1: Test apparatus
Provides details of the test apparatus to be used for measuring smoke emission when electric or optical fibre cables are burnt under defined conditions, for example, a few cables burnt horizontally....
August 14, 1997
Measurement of smoke density of cables burning under defined conditions - Part 1 Test apparatus
Provides details of the test apparatus to be used for measuring smoke emission when electric cables are burned under defined conditions. Has the status of a group safety publication in accordance...
December 31, 1990
Measurement of smoke density of electric cables burning under defined conditions - Part 1: Test apparatus.
Provides details of the test apparatus to be used for measuring smoke emission when electric cables are burned under defined conditions. Has the status of a technical report.
Advertisement