IEC - International Electrotechnical Commission - ISO/IEC 18180:2013

Information technology -- Specification for the Extensible Configuration Checklist Description Format (XCCDF) Version 1.2

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 10 June 2013
Status: published
Page Count: 73
ICS Code (IT Security): 35.030
ICS Code (Automatic identification and data capture techniques): 35.040.50
abstract:

The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 18180:2013 specifies the data model and... View More

Document History

ISO/IEC 18180:2013
June 10, 2013
Information technology -- Specification for the Extensible Configuration Checklist Description Format (XCCDF) Version 1.2
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 18180:2013 specifies the data model and Extensible...
Advertisement