IEC - International Electrotechnical Commission - IEC 61300-2-44:2013

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-44: Tests - Flexing of the strain relief of fibre optic devices

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 July 2013
Status: revised
Page Count: 9
ICS Code (Fibre optic interconnecting devices): 33.180.20
abstract:

IEC 61300-2-44:2013 specifies a test to determine the influence of flexing under tensile load of the strain relief of fibre optic devices. The intention is to simulate the number of flexing cycles... View More

Document History

February 28, 2024
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-44: Tests - Flexing of the strain relief of fibre optic devices and components
IEC 61300-2-44:2024 specifies a test to determine the influence of flexing under tensile load of the strain relief of fibre optic interconnecting devices or components. The intention is to simulate...
IEC 61300-2-44:2013
July 15, 2013
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-44: Tests - Flexing of the strain relief of fibre optic devices
IEC 61300-2-44:2013 specifies a test to determine the influence of flexing under tensile load of the strain relief of fibre optic devices. The intention is to simulate the number of flexing cycles...
July 21, 2008
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-44: Tests - Flexing of the strain relief of fibre optic devices
IEC 61300-2-44:2008 specifies a test to determine the influence of a flexing under tensile load of the strain relief of fibre optic devices. The intension is to simulate the number of flexing which...
October 7, 2004
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-44: Tests - Flexing of the strain relief of fibre optic devices
Details a test to ensure that the captivation or attachment of a cable to a fibre optic device will withstand a flexing in one plane motion under tensile load of the sort likely to be applied during...
Advertisement