IEC - International Electrotechnical Commission - ISO/IEC 24769-2:2013
Information technology -- Real-time locating systems (RTLS) device conformance test methods -- Part 2: Test methods for air interface communication at 2,4 GHz
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 12 June 2013 |
| Status: | published |
| Page Count: | 28 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
abstract:
ISO/IEC 24769-2:2013 defines the test methods for determining the conformance of 2,4 GHz real-time locating system (RTLS) tags with the specifications given in the corresponding subclauses of... View More
Document History
ISO/IEC 24769-2:2013
June 12, 2013
Information technology -- Real-time locating systems (RTLS) device conformance test methods -- Part 2: Test methods for air interface communication at 2,4 GHz
ISO/IEC 24769-2:2013 defines the test methods for determining the conformance of 2,4 GHz real-time locating system (RTLS) tags with the specifications given in the corresponding subclauses of ISO/IEC...