IEC - International Electrotechnical Commission - IEC 62496-2-4:2013
Optical circuit boards - Basic test and measurement procedures - Part 2-4: Optical transmission test for optical circuit boards without input/output fibres
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 18 June 2013 |
| Status: | published |
| Page Count: | 41 |
| ICS Code (Fibre optic systems in general): | 33.180.01 |
abstract:
IEC 62496-2-4:2013 specifies the test method to decide whether to pass or fail an optical circuit board using direct illumination by a light. The input ports are directly illuminated and the... View More
Document History
IEC 62496-2-4:2013
June 18, 2013
Optical circuit boards - Basic test and measurement procedures - Part 2-4: Optical transmission test for optical circuit boards without input/output fibres
IEC 62496-2-4:2013 specifies the test method to decide whether to pass or fail an optical circuit board using direct illumination by a light. The input ports are directly illuminated and the optical...