IEC - International Electrotechnical Commission - IEC 60884-2-7:2011+AMD1:2013 CSV

Plugs and socket-outlets for household and similar purposes - Part2-7: Particular requirements for cord extension sets

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 21 June 2013
Status: published
Page Count: 26
ICS Code (Plugs, socket-outlets, couplers): 29.120.30
abstract:

IEC 60884-2-7:2011+A1:2013 applies to cord extension sets, rewirable and non rewirable, with or without earthing contact, with a rated voltage greater than 50 V but not exceeding 440 V and... View More

Document History

Corrigendum 1 - Amendment 1 - Plugs and socket-outlets for household and similar purposes - Part 2-7: Particular requirements for cord extension sets
A description is not available for this item.
Amendment 1 - Plugs and socket-outlets for household and similar purposes - Part 2-7: Particular requirements for cord extension sets
The contents of the corrigendum of March 2014 have been included in this copy.
IEC 60884-2-7:2011+AMD1:2013 CSV
June 21, 2013
Plugs and socket-outlets for household and similar purposes - Part2-7: Particular requirements for cord extension sets
IEC 60884-2-7:2011+A1:2013 applies to cord extension sets, rewirable and non rewirable, with or without earthing contact, with a rated voltage greater than 50 V but not exceeding 440 V and a rated...
February 23, 2011
Plugs and socket-outlets for household and similar purposes - Part 2-7: Particular requirements for cord extension sets
IEC 60884-2-7:2011 applies to cord extension sets, rewirable and non rewirable, with or without earthing contact, with a rated voltage greater than 50 V but not exceeding 440 V and a rated current...
Advertisement