IEC - International Electrotechnical Commission - IEC 61788-5:2013

Superconductivity - Part 5: Matrix to superconductor volume ratio measurement - Copper to superconductor volume ratio of Cu/Nb-Ti composite superconducting wires

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 28 May 2013
Status: published
Page Count: 50
ICS Code (Measurement of electrical and magnetic quantities): 17.220.20
ICS Code (Superconductivity and conducting materials): 29.050
abstract:

IEC 61788-5:2013 covers a test method for the determination of copper to superconductor volume ratio of Cu/Nb-Ti composite superconducting wires. This test method and the alternate method in Annex... View More

Document History

IEC 61788-5:2013
May 28, 2013
Superconductivity - Part 5: Matrix to superconductor volume ratio measurement - Copper to superconductor volume ratio of Cu/Nb-Ti composite superconducting wires
IEC 61788-5:2013 covers a test method for the determination of copper to superconductor volume ratio of Cu/Nb-Ti composite superconducting wires. This test method and the alternate method in Annex...
December 14, 2000
Superconductivity - Part 5: Matrix to superconductor volume ratio measurement - Copper to superconductor volume ratio of Cu/Nb-Ti composite superconductors
Covers a test method for the determination of copper to superconductor volume ratio of Cu/Nb-Ti composite superconducting wire. The Cu/Nb-Ti composite test conductor discussed in this method has a...
Advertisement