IEC - International Electrotechnical Commission - ISO/IEC 24769-5:2012
Information technology -- Automatic identification and data capture techniques -- Real time locating systems (RTLS) device conformance test methods -- Part 5: Test methods for chirp spread spectrum (CSS) at 2,4 GHz air interface
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 4 December 2012 |
| Status: | published |
| Page Count: | 30 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
abstract:
ISO/IEC 24769-5:2012 defines the test methods for determining the conformance of real time locating systems (RTLS) tags and readers with the specifications given in the corresponding parts of... View More
Document History
ISO/IEC 24769-5:2012
December 4, 2012
Information technology -- Automatic identification and data capture techniques -- Real time locating systems (RTLS) device conformance test methods -- Part 5: Test methods for chirp spread spectrum (CSS) at 2,4 GHz air interface
ISO/IEC 24769-5:2012 defines the test methods for determining the conformance of real time locating systems (RTLS) tags and readers with the specifications given in the corresponding parts of ISO/IEC...