IEC - International Electrotechnical Commission - IEC 61249-2-40:2012

Materials for printed boards and other interconnecting structures - Part 2-40: Reinforced base materials, clad and unclad - High performance, non-halogenated epoxide woven E-glass laminate sheets of defined flammability (vertical burning test), copper-clad for lead-free assembly

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 29 November 2012
Status: published
Page Count: 46
ICS Code (Printed circuits and boards): 31.180
abstract:

IEC 61249-2-40:2012 specifies requirements for properties of modified non-halogenated epoxide woven E-glass laminated sheet of a thickness of 0,05 mm up to 3,2 mm, of defined flammability... View More

Document History

IEC 61249-2-40:2012
November 29, 2012
Materials for printed boards and other interconnecting structures - Part 2-40: Reinforced base materials, clad and unclad - High performance, non-halogenated epoxide woven E-glass laminate sheets of defined flammability (vertical burning test), copper-clad for lead-free assembly
IEC 61249-2-40:2012 specifies requirements for properties of modified non-halogenated epoxide woven E-glass laminated sheet of a thickness of 0,05 mm up to 3,2 mm, of defined flammability (vertical...
Advertisement