IEC - International Electrotechnical Commission - IEC 61249-2-39:2012
Materials for printed boards and other interconnecting structures - Part 2-39: Reinforced base materials clad and unclad - High performance epoxide and non-epoxide, woven E-glass laminate sheets of defined flammability (vertical burning test), copper-clad for lead-free assembly
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 29 November 2012 |
| Status: | published |
| Page Count: | 48 |
| ICS Code (Printed circuits and boards): | 31.180 |
abstract:
IEC 61249-2-39:2012 specifies requirements for properties of modified brominated epoxide woven E-glass laminated sheet of a thickness 0,05 mm up to 3,2 mm, of defined flammability (vertical... View More
Document History
IEC 61249-2-39:2012
November 29, 2012
Materials for printed boards and other interconnecting structures - Part 2-39: Reinforced base materials clad and unclad - High performance epoxide and non-epoxide, woven E-glass laminate sheets of defined flammability (vertical burning test), copper-clad for lead-free assembly
IEC 61249-2-39:2012 specifies requirements for properties of modified brominated epoxide woven E-glass laminated sheet of a thickness 0,05 mm up to 3,2 mm, of defined flammability (vertical burning...