IEC - International Electrotechnical Commission - ISO/IEC 25437:2012
Information technology -- Telecommunications and information exchange between systems -- WS-Session -- Web services for application session services
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 16 November 2012 |
| Status: | published |
| Page Count: | 22 |
| ICS Code (Presentation layer): | 35.100.60 |
abstract:
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site.
ISO/IEC 25437:2012 specifies Web Services (in WSDL,... View More
Document History
ISO/IEC 25437:2012
November 16, 2012
Information technology -- Telecommunications and information exchange between systems -- WS-Session -- Web services for application session services
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. ISO/IEC 25437:2012 specifies Web Services (in WSDL, in...
July 30, 2009
Information technology -- Telecommunications and information exchange between systems -- WS-Session -- Web services for application session services
ISO/IEC 25437:2009 specifies Web Services (in WSDL) and a SOAP binding for the Application Session Services defined in ISO/IEC 22534. The Application Session Services allow Applications to create and...
May 10, 2006
Information technology -- Telecommunications and information exchange between systems -- WS-Session -- Web Services for Application Session Services
ISO/IEC 25437:2006 specifies Web Services (in WSDL) and a SOAP binding for the Application Session Services defined in ISO/IEC 22534 (ECMA-354). The Application Session Services allow Applications to...