IEC - International Electrotechnical Commission - IEC PAS 62825:2013

Methods of measurement and limits for radiated disturbances from plasma display panel TVs in the frequency range 150 kHz to 30 MHz

withdrawn
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 10 January 2013
Status: withdrawn
Page Count: 12
ICS Code (Emission): 33.100.10
abstract:

IEC/PAS 62825:2013(E), which is a Publicly Available Specification, applies to plasma display panel TVs which are intended for use in residential or commercial environments, which have a visible... View More

Document History

IEC PAS 62825:2013
January 10, 2013
Methods of measurement and limits for radiated disturbances from plasma display panel TVs in the frequency range 150 kHz to 30 MHz
IEC/PAS 62825:2013(E), which is a Publicly Available Specification, applies to plasma display panel TVs which are intended for use in residential or commercial environments, which have a visible...
Advertisement