IEC - International Electrotechnical Commission - ISO/IEC 11694-2:2012
Identification cards -- Optical memory cards -- Linear recording method -- Part 2: Dimensions and location of the accessible optical area
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 4 December 2012 |
| Status: | published |
| Page Count: | 4 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
abstract:
ISO/IEC 11694-2:2012 defines the dimensions and location of the accessible optical area of optical memory cards with ID-1 dimensions using the linear recording method.
Document History
ISO/IEC 11694-2:2012
December 4, 2012
Identification cards -- Optical memory cards -- Linear recording method -- Part 2: Dimensions and location of the accessible optical area
ISO/IEC 11694-2:2012 defines the dimensions and location of the accessible optical area of optical memory cards with ID-1 dimensions using the linear recording method.
September 19, 2005
Identification cards -- Optical memory cards -- Linear recording method -- Part 2: Dimensions and location of the accessible optical area
ISO/IEC 11694-2:2005 is one of a series of International Standards defining the parameters for optical memory cards and the use of such cards for the storage and interchange of digital data.
ISO/IEC...