IEC - International Electrotechnical Commission - ISO/IEC 15962:2013

Information technology -- Radio frequency identification (RFID) for item management -- Data protocol: data encoding rules and logical memory functions

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 8 March 2013
Status: revised
Page Count: 246
ICS Code (Automatic identification and data capture techniques): 35.040.50
abstract:

The data protocol used to exchange information in a radio frequency identification (RFID) system for item management is specified in ISO/IEC 15961 and in ISO/IEC 15962:2013. Both International... View More

Document History

January 4, 2022
Information technology - Radio frequency identification (RFID) for item management - Data protocol: data encoding rules and logical memory functions
ISO/IEC 15962:2022 This document focuses on encoding the transfer syntax of the application commands defined in ISO/IEC 15961-1. The encodation is in a Logical Memory as a software analogue of the...
ISO/IEC 15962:2013
March 8, 2013
Information technology -- Radio frequency identification (RFID) for item management -- Data protocol: data encoding rules and logical memory functions
The data protocol used to exchange information in a radio frequency identification (RFID) system for item management is specified in ISO/IEC 15961 and in ISO/IEC 15962:2013. Both International...
October 18, 2004
Information technology -- Radio frequency identification (RFID) for item management -- Data protocol: data encoding rules and logical memory functions
The data protocol used to exchange information in a radio-frequency identification (RFID) system for item management is specified in ISO/IEC 15961:2004 and in ISO/IEC 15962:2004. Both are required...
Advertisement