IEC - International Electrotechnical Commission - IEC 60794-3-12:2012

Optical fibre cables - Part 3-12: Outdoor cables - Detailed specification for duct and directly buried optical telecommunication cables for use in premises cabling

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 12 December 2012
Status: revised
Page Count: 17
ICS Code (Fibres and cables): 33.180.10
abstract:

IEC 60794-3-12:2012 is a detailed specification for duct and directly buried optical telecommunication cables for use in premises cabling to ensure compatibility with ISO/IEC 11801 and ISO/IEC... View More

Document History

January 27, 2021
Optical fibre cables - Part 3-12: Outdoor cables - Detailed specification for duct and directly buried optical telecommunication cables for use in premises cabling
IEC 60794-3-12:2021 is available as IEC 60794-3-12:2021 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
January 27, 2021
Optical fibre cables - Part 3-12: Outdoor cables - Detailed specification for duct and directly buried optical telecommunication cables for use in premises cabling
IEC 60794-3-12:2021 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 60794-3-12:2012
December 12, 2012
Optical fibre cables - Part 3-12: Outdoor cables - Detailed specification for duct and directly buried optical telecommunication cables for use in premises cabling
IEC 60794-3-12:2012 is a detailed specification for duct and directly buried optical telecommunication cables for use in premises cabling to ensure compatibility with ISO/IEC 11801 and ISO/IEC 24702....
June 22, 2005
Optical fibre cables - Part 3-12: Outdoor cables - Detailed specification for duct and directly buried optical telecommunication cables for use in premises cabling
Presents the detailed requirements specific to duct and directly buried optical telecommunication cables for use in premises cabling to ensure compatibility with ISO 11801. The requirements of the...
Advertisement