IEC - International Electrotechnical Commission - ISO/IEC 15940:2013
Systems and software engineering -- Software Engineering Environment Services
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 21 February 2013 |
| Status: | published |
| Page Count: | 63 |
| ICS Code (Software): | 35.080 |
abstract:
ISO/IEC 15940:2013 aims to update ISO/IEC 15940:2006 to take into account the changes of ISO/IEC 12207:2008 and to add/complete the set of Software Engineering Environment services for software... View More
Document History
ISO/IEC 15940:2013
February 21, 2013
Systems and software engineering -- Software Engineering Environment Services
ISO/IEC 15940:2013 aims to update ISO/IEC 15940:2006 to take into account the changes of ISO/IEC 12207:2008 and to add/complete the set of Software Engineering Environment services for software and...
June 19, 2006
Information Technology -- Software Engineering Environment Services
ISO/IEC 15940:2006 defines the software engineering environment (SEE) services conceptually in a reference model that can be adapted to any SEEs to automate one or more software engineering...