IEC - International Electrotechnical Commission - IEC 60512-28-100:2013
Connectors for electronic equipment - Tests and measurements - Part 28-100: Signal integrity tests up to 1 000 MHz on IEC 60603-7 and IEC 61076-3 series connectors - Tests 28a to 28g
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 6 February 2013 |
| Status: | revised |
| Page Count: | 66 |
| ICS Code (Plug-and-socket devices. Connectors): | 31.220.10 |
abstract:
IEC 60512-28-100:2013 specifies the test methods for transmission performance for IEC 60603-7 and IEC 61076-3 series connectors up to 1 000 MHz. It is also suitable for testing lower frequency... View More
Document History
November 15, 2019
Connectors for electrical and electronic equipment - Tests and measurements - Part 28-100: Signal integrity tests up to 2 000 MHz - Tests 28a to 28g
IEC 60512-28-100:2019 is available as IEC 60512-28-100:2019 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the...
November 15, 2019
Connectors for electrical and electronic equipment - Tests and measurements - Part 28-100: Signal integrity tests up to 2 000 MHz - Tests 28a to 28g
IEC 60512-28-100:2019 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 60512-28-100:2013
February 6, 2013
Connectors for electronic equipment - Tests and measurements - Part 28-100: Signal integrity tests up to 1 000 MHz on IEC 60603-7 and IEC 61076-3 series connectors - Tests 28a to 28g
IEC 60512-28-100:2013 specifies the test methods for transmission performance for IEC 60603-7 and IEC 61076-3 series connectors up to 1 000 MHz. It is also suitable for testing lower frequency...