IEC - International Electrotechnical Commission - IEC TS 62271-210:2013

High-voltage switchgear and controlgear - Part 210: Seismic qualification for metal enclosed and solid-insulation enclosed switchgear and controlgear assemblies for rated voltages above 1 kV and up to and including 52 kV

replaced
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 6 February 2013
Status: replaced
Page Count: 58
ICS Code (High voltage switchgear and controlgear): 29.130.10
abstract:

IEC/TS 62271-210:2013 applies to metal enclosed switchgear and controlgear assemblies complying with IEC 62271-200 for metal enclosed and IEC 62271-201 for solid-insulation enclosed, ground or... View More

Document History

IEC TS 62271-210:2013
February 6, 2013
High-voltage switchgear and controlgear - Part 210: Seismic qualification for metal enclosed and solid-insulation enclosed switchgear and controlgear assemblies for rated voltages above 1 kV and up to and including 52 kV
IEC/TS 62271-210:2013 applies to metal enclosed switchgear and controlgear assemblies complying with IEC 62271-200 for metal enclosed and IEC 62271-201 for solid-insulation enclosed, ground or floor...
Advertisement