IEC - International Electrotechnical Commission - IEC 60987:2007+AMD1:2013 CSV

Nuclear power plants - Instrumentation and control important to safety - Hardware design requirements for computer-based systems

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 22 February 2013
Status: revised
Page Count: 74
ICS Code (Nuclear power plants. Safety): 27.120.20
abstract:

IEC 60987:2007+A1:2013 Is applicable to computer-system hardware for systems of Class 1 and 2 (as defined by IEC 61513) in nuclear power plants. This new edition reflects recent developments in... View More

Document History

February 3, 2021
Nuclear power plants - Instrumentation and control important to safety - Hardware requirements
IEC 60987:2021 provides requirements and recommendations for the hardware aspects of I&C systems whatever the technology and applies for all safety classes in a graded manner (as defined by IEC...
IEC 60987:2007+AMD1:2013 CSV
February 22, 2013
Nuclear power plants - Instrumentation and control important to safety - Hardware design requirements for computer-based systems
IEC 60987:2007+A1:2013 Is applicable to computer-system hardware for systems of Class 1 and 2 (as defined by IEC 61513) in nuclear power plants. This new edition reflects recent developments in...
February 22, 2013
Amendment 1 - Nuclear power plants - Instrumentation and control important to safety - Hardware design requirements for computer-based systems
A description is not available for this item.
August 27, 2007
Nuclear power plants - Instrumentation and control important to safety - Hardware design requirements for computer-based systems
Is applicable to computer-system hardware for systems of Class 1 and 2 (as defined by IEC 61513) in nuclear power plants. This new edition reflects recent developments in computer system hardware...
December 31, 1989
Programmed digital computers important to safety for nuclear power stations
Applies to computer systems' hardware for systems important to safety used in nuclear power stations. The requirements specified are applicable but not restricted to the following items of such...
Advertisement