IEC - International Electrotechnical Commission - IEC TR 62271-306:2012

High-voltage switchgear and controlgear - Part 306: Guide to IEC 62271-100, IEC 62271-1 and other IEC standards related to alternating current circuit-breakers

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 14 December 2012
Status: published
Page Count: 327
ICS Code (High voltage switchgear and controlgear): 29.130.10
abstract:

IEC/TR 62271-306:2012(E) is applicable to a.c. circuit-breakers designed for indoor or outdoor installation and for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1... View More

Document History

Amendment 1 - High-voltage switchgear and controlgear - Part 306: Guide to IEC 62271-100, IEC 62271-1 and other IEC standards related to alternating current circuit-breakers
A description is not available for this item.
High-voltage switchgear and controlgear - Part 306: Guide to IEC 62271-100, IEC 62271-1 and other IEC standards related to alternating current circuit-breakers
IEC TR 62271-306:2012+A1:2018 is applicable to a.c. circuit-breakers designed for indoor or outdoor installation and for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1...
IEC TR 62271-306:2012
December 14, 2012
High-voltage switchgear and controlgear - Part 306: Guide to IEC 62271-100, IEC 62271-1 and other IEC standards related to alternating current circuit-breakers
IEC/TR 62271-306:2012(E) is applicable to a.c. circuit-breakers designed for indoor or outdoor installation and for operation at frequencies of 50 Hz and 60 Hz on systems having voltages above 1 000...
Advertisement