IEC - International Electrotechnical Commission - ISO/IEC 24770:2012
Information technology -- Real-time locating system (RTLS) device performance test methods -- Test methods for air interface communication at 2,4 GHz
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 4 December 2012 |
| Status: | published |
| Page Count: | 10 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
abstract:
ISO/IEC 24770:2012 defines the test methods for determining the performance characteristics of 2,4 GHz real-time locating system (RTLS) equipment including tags, readers, and exciters which are... View More
Document History
ISO/IEC 24770:2012
December 4, 2012
Information technology -- Real-time locating system (RTLS) device performance test methods -- Test methods for air interface communication at 2,4 GHz
ISO/IEC 24770:2012 defines the test methods for determining the performance characteristics of 2,4 GHz real-time locating system (RTLS) equipment including tags, readers, and exciters which are...