IEC - International Electrotechnical Commission - IEC 61481-1:2014

Live working - Phase comparators - Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 24 October 2014
Status: published
Page Count: 163
ICS Code (Protection against electric shock. Live working): 13.260
ICS Code (Power transmission and distribution lines): 29.240.20
ICS Code (Other electrical equipment for working in special conditions): 29.260.99
abstract:

IEC 61481-1:2014 is applicable to portable phase comparators of capacitive type to be used on electrical systems for voltages exceeding 1 kV a.c. and frequencies of 50 Hz and/or 60 Hz. This... View More

Document History

Corrigendum 1 - Live working - Phase comparators - Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.
A description is not available for this item.
IEC 61481-1:2014
October 24, 2014
Live working - Phase comparators - Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.
IEC 61481-1:2014 is applicable to portable phase comparators of capacitive type to be used on electrical systems for voltages exceeding 1 kV a.c. and frequencies of 50 Hz and/or 60 Hz. This standard...
Advertisement