IEC - International Electrotechnical Commission - IEC 60684-3-284:2014

Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 284: Heat-shrinkable sleevings, for oil barrier applications

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 23 October 2014
Status: published
Page Count: 12
ICS Code (Plastics and rubber insulating materials): 29.035.20
abstract:

IEC 60684-3-284:2014 gives the requirements for heat-shrinkable sleevings for oil barrier, medium voltage cable jointing and termination applications, with nominal shrink ratios of up to 3:1.... View More

Document History

IEC 60684-3-284:2014
October 23, 2014
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 284: Heat-shrinkable sleevings, for oil barrier applications
IEC 60684-3-284:2014 gives the requirements for heat-shrinkable sleevings for oil barrier, medium voltage cable jointing and termination applications, with nominal shrink ratios of up to 3:1. These...
Advertisement