IEC - International Electrotechnical Commission - IEC 61169-50:2014

Radio-frequency connectors - Part 50: Sectional specification for RF coaxial connectors with inner diameter of outer conductors 4,11 mm with quick lock system - Characteristics impedance 50 Ohm (type QMA)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 23 October 2014
Status: published
Page Count: 42
ICS Code (RF connectors): 33.120.30
abstract:

IEC 61169-50:2014, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for type QMA R.F. coaxial connectors with quick lock.... View More

Document History

IEC 61169-50:2014
October 23, 2014
Radio-frequency connectors - Part 50: Sectional specification for RF coaxial connectors with inner diameter of outer conductors 4,11 mm with quick lock system - Characteristics impedance 50 Ohm (type QMA)
IEC 61169-50:2014, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for type QMA R.F. coaxial connectors with quick lock. The...
Advertisement