IEC - International Electrotechnical Commission - IEC 61243-3:2014
Live working - Voltage detectors - Part 3: Two-pole low-voltage type
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 9 October 2014 |
| Status: | published |
| Page Count: | 152 |
| ICS Code (Protection against electric shock. Live working): | 13.260 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
| ICS Code (Other electrical equipment for working in special conditions): | 29.260.99 |
abstract:
IEC 61243-3:2014 is applicable to hand-held two-pole voltage detectors with their accessories (crocodile clips and detachable leads) to be used in contact with parts of electrical systems for a.c.... View More
Document History
May 7, 2015
Corrigendum 2 - Live working - Voltage detectors - Part 3: Two-pole low-voltage type
A description is not available for this item.
January 9, 2015
Corrigendum 1 - Live working - Voltage detectors - Part 3: Two-pole low-voltage type
A description is not available for this item.
IEC 61243-3:2014
October 9, 2014
Live working - Voltage detectors - Part 3: Two-pole low-voltage type
IEC 61243-3:2014 is applicable to hand-held two-pole voltage detectors with their accessories (crocodile clips and detachable leads) to be used in contact with parts of electrical systems for a.c....
November 20, 2009
Live working - Voltage detectors - Part 3: Two-pole low-voltage type
IEC 61243-3:2009 is applicable to hand-held two-pole voltage detectors with its accessories (crocodile clips and detachable leads) to be used in contact with parts of electrical systems: - for a.c....
December 21, 2000
Corrigendum 2 - Live working - Voltage detectors - Part 3: Two-pole low-voltage type
A description is not available for this item.
May 26, 2000
Corrigendum 1 - Live working - Voltage detectors - Part 3: Two-pole low-voltage type
A description is not available for this item.
October 7, 1998
Live working - Voltage detectors - Part 3: Two-pole low-voltage type
Is applicable to two-pole voltage detectors to be used on electrical systems for nominal voltages not exceeding 1 000 V a.c. and/or 1500 V d.c and below 500 Hz (nominal frequencies). The detector...