IEC - International Electrotechnical Commission - IEC 62868:2014
Organic light emitting diode (OLED) panels for general lighting - Safety requirements
replaced
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 25 September 2014 |
| Status: | replaced |
| Page Count: | 34 |
| ICS Code (Other standards related to lamps): | 29.140.99 |
abstract:
IEC 62868:2014 specifies the safety requirements of OLED tiles and panels for use on d.c. supplies up to 120 V or a.c. supplies up to 50 V at 50 Hz or 60 Hz for indoor and similar general lighting... View More
Document History
IEC 62868:2014
September 25, 2014
Organic light emitting diode (OLED) panels for general lighting - Safety requirements
IEC 62868:2014 specifies the safety requirements of OLED tiles and panels for use on d.c. supplies up to 120 V or a.c. supplies up to 50 V at 50 Hz or 60 Hz for indoor and similar general lighting...