IEC - International Electrotechnical Commission - ISO/IEC 7811-8:2014
Identification cards -- Recording technique -- Part 8: Magnetic stripe -- Coercivity of 51,7 kA/m (650 Oe)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 24 November 2014 |
| Status: | published |
| Page Count: | 9 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
abstract:
ISO/IEC 7811-8:2014 defines the characteristics for identification cards as defined in Clause 4 of this part of ISO/IEC 7811, and the use of such cards for international... View More
Document History
ISO/IEC 7811-8:2014
November 24, 2014
Identification cards -- Recording technique -- Part 8: Magnetic stripe -- Coercivity of 51,7 kA/m (650 Oe)
ISO/IEC 7811-8:2014 defines the characteristics for identification cards as defined in Clause 4 of this part of ISO/IEC 7811, and the use of such cards for international interchange. ISO/IEC...
February 18, 2008
Identification cards -- Recording technique -- Part 8: Magnetic stripe -- Coercivity of 51,7 kA/m (650 Oe)
ISO/IEC 7811-8:2008 is one of a series of International Standards defining the characteristics of identification cards. It provides criteria to which cards shall perform and specifies the...