IEC - International Electrotechnical Commission - IEC 60287-1-1:2006/AMD1:2014

Amendment 1 - Electric cables - Calculation of the current rating - Part 1-1: Current rating equations (100 % load factor) and calculation of losses - General

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 13 November 2014
Status: revised
Page Count: 9
ICS Code (Cables): 29.060.20

Document History

May 22, 2023
Electric cables - Calculation of the current rating - Part 1-1: Current rating equations (100 % load factor) and calculation of losses - General
IEC 60287-1-1:2023 is applicable to the conditions of steady-state operation of cables at all alternating voltages, and direct voltages up to 5 kV, buried directly in the ground, in ducts, troughs or...
May 22, 2023
Electric cables - Calculation of the current rating - Part 1-1: Current rating equations (100 % load factor) and calculation of losses - General
IEC 60287-1-1:2023 CMV contains both the official standard and its commented version. The commented version provides you with a quick and easy way to compare all the changes between IEC...
IEC 60287-1-1:2006/AMD1:2014
November 13, 2014
Amendment 1 - Electric cables - Calculation of the current rating - Part 1-1: Current rating equations (100 % load factor) and calculation of losses - General
A description is not available for this item.
Electric cables - Calculation of the current rating - Part 1-1:Current rating equations (100 % load factor) and calculation of losses - General
IEC 60287-1-1:2006+A1:2014 Applicable to the conditions of steady-state operation of cables at all alternating voltages, and direct voltages up to 5 kV, buried directly in the ground, in ducts,...
December 13, 2006
Electric cables - Calculation of the current rating - Part 1-1: Current rating equations (100 % load factor) and calculation of losses - General
Applicable to the conditions of steady-state operation of cables at all alternating voltages, and direct voltages up to 5 kV, buried directly in the ground, in ducts, troughs or in steel pipes, both...
Corrigendum 1 - Electric cables - Calculation of the current rating - Part 1-1: Current rating equations (100 % load factor) and calculation of losses - General
A description is not available for this item.
Electric cables - Calculation of the current rating - Part 1-1: Current rating equations (100 % load factor) and calculation of losses - General
Is applicable to the conditions of steady-state operation of cables at all alternating voltages, as well as in direct voltages up to 5 kV, buried directly in the ground, in ducts, in troughs or in...
Amendment 2 - Electric cables - Calculation of the current rating - Part 1: Current rating equations (100% load factor) and calculation of losses - Section 1: General
A description is not available for this item.
Amendment 1 - Electric cables - Calculation of the current rating - Part 1: Current rating equations (100% load factor) and calculation of losses - Section 1: General
A description is not available for this item.
December 15, 1994
Electric cables - Calculation of the current rating - Part 1: Current rating equations (100% load factor) and calculation of losses - Section 1: General
Is applicable to the conditions of steady-state operation of cables at all alternating voltages, as well as in direct voltages up to 5 kV, buried directly in the ground, in ducts, in troughs or in...
Advertisement