IEC - International Electrotechnical Commission - IEC 60794-4-10:2014

Optical fibre cables - Part 4-10: Family specification - Optical ground wires (OPGW) along electrical power lines

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 29 October 2014
Status: published
Page Count: 20
ICS Code (Fibres and cables): 33.180.10
abstract:

IEC 60794-4-10:2014 which is a family specification, covers cable construction, test methods and optical, mechanical, environmental and electrical performance requirements for OPGW (optical ground... View More

Document History

IEC 60794-4-10:2014
October 29, 2014
Optical fibre cables - Part 4-10: Family specification - Optical ground wires (OPGW) along electrical power lines
IEC 60794-4-10:2014 which is a family specification, covers cable construction, test methods and optical, mechanical, environmental and electrical performance requirements for OPGW (optical ground...
August 15, 2006
Optical fibre cables - Part 4-10: Aerial optical cables along electrical power lines - Family specification for OPGW (Optical Ground Wires)
This part of IEC 60794-4 specifies the electrical, mechanical and optical requirements, and test methods for OPGW (Optical Ground Wire).
Advertisement