IEC - International Electrotechnical Commission - IEC 62852:2014

Connectors for DC-application in photovoltaic systems - Safety requirements and tests

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 6 November 2014
Status: published
Page Count: 81
ICS Code (Solar energy engineering): 27.160
abstract:

IEC 62852:2014 applies to connectors for use in the d.c. circuits of photovoltaic systems according to class II of IEC 61140:2001 with rated voltages up to 1 500 V d.c. and rated currents up to... View More

Document History

March 25, 2020
Amendment 1 - Connectors for DC-application in photovoltaic systems - Safety requirements and tests
A description is not available for this item.
Connectors for DC-application in photovoltaic systems - Safety requirements and tests
IEC 62852:2014+A1:2020 applies to connectors for use in the d.c. circuits of photovoltaic systems according to class II of IEC 61140:2001 with rated voltages up to 1 500 V d.c. and rated currents up...
IEC 62852:2014
November 6, 2014
Connectors for DC-application in photovoltaic systems - Safety requirements and tests
IEC 62852:2014 applies to connectors for use in the d.c. circuits of photovoltaic systems according to class II of IEC 61140:2001 with rated voltages up to 1 500 V d.c. and rated currents up to 125 A...
Advertisement